WEH Technologies Inc. RAC Industry Quick Connector TW141L

Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW141L
RAC Industry Quick Connector TW141L
Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure. Features: Pressure-tight connections in seconds No hand tightening For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH jaw locking mechanism Ergonomic design Corrosion-resistant stainless steel and aluminium

Test Connector long version for difficult-to-access straight tubes

The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure.

Features:

  • Pressure-tight connections in seconds
  • No hand tightening
  • For connection onto straight tubes, sealing on the exterior diameter
  • No lateral forces generated on connection
  • WEH jaw locking mechanism
  • Ergonomic design
  • Corrosion-resistant stainless steel and aluminium
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Tube Fittings
Product Number TW141L
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Copper Cooling Connector - TY-T07 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Material Copper; C3604
View Details
5/16-24 External Thread to Barb Fitting - MH-1004-51624 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Adapter Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End; Tube - Male English Straight Thread; 5/16-24 External Thread to Barb
Material Brass/Bronze (optional feature); Stainless (optional feature); Brass, 303, and 316 Stainless Steel
View Details
Quick coupling - EAMC-30-32-6-6 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details