Morris Coupling Company Dual Quickon II Coupler® 2-6621

Description
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system
Description
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Suppliers

Company
Product
Description
Supplier Links
Dual Quickon II Coupler® - 2-6621 - Morris Coupling Company
Erie, PA, USA
Dual Quickon II Coupler®
2-6621
Dual Quickon II Coupler® 2-6621
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site
Dual Quickon II Coupler® - 2-6621 - Morris Coupling Company
Erie, PA, USA
Dual Quickon II Coupler®
2-6621
Dual Quickon II Coupler® 2-6621
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site
Gripper™ Double Wingnut Coupler - 2-6621 - Morris Coupling Company
Erie, PA, USA
Gripper™ Double Wingnut Coupler
2-6621
Gripper™ Double Wingnut Coupler 2-6621
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines.

  • Wrap around design, quick connect and disconnect coupling
  • All stainless-steel construction
  • Improved support over rubber hose and band clamps
  • Sizes range from 1-1/2" O.D. through 12" IPS
  • Standard 4" length for single grippers and 9-1/2" length for dual grippers
  • Gum rubber or silicone gaskets available
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Pneumatic Fittings Pipe Fittings Sanitary Fittings
Product Number 2-6621 2-6621 2-6621
Product Name Dual Quickon II Coupler® Dual Quickon II Coupler® Gripper™ Double Wingnut Coupler
Fitting Type Tube Fitting; Coupling Fitting Coupling Fitting Tube Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data