Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.
Associated Power Technologies, Inc. | |
---|---|
Product Category | Power Frequency Converters |
Product Number | Model 6010 |
Product Name | Automated Power Source |
Converter Type | Solid State |
Form Factor | Desktop |
Frequency Conversion | Variable |
Phase Conversion | 1:1 |
Input Voltage | 115 to 230 volts |