These models convert the local power line voltage and frequency to a different voltage and/or frequency.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. | |
---|---|
Product Category | Power Frequency Converters |
Product Number | 350C-3 |
Product Name | Frequency Converter |
Converter Type | Solid State |
Form Factor | Rack Mount |
Frequency Conversion | 50-50; 50-60; 50-400; 60-50; 60-60; 60-400; 50 or 60Hz to (30Hz - 30KHz) |
Phase Conversion | Three Phase |
Input Voltage | 120 to 230 volts |