The Moffitt Series TA Tube Axial Fan is designed for high air flow capacity is required and low static pressures. Fiberglass construction make these units an excellent choice where hostile atmospheres exist offering excellent chemical resistance and serviceability.
Moffitt Corporation | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | TA/VA FRP |
Product Name | Panther Series - Tube Axial Fan Belt Drive / Drive Direct |
Applications / Use | Ventilation |
Product Form | Packaged |
Draft | Forced Draft |
Environment | Clean |
Fan / Blower Diameter | 12.0 inch (305 mm) |