Megadyne Americas L Neoprene Timing Belt 408L

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 408L - Megadyne Americas
Pineville, NC, USA
L Neoprene Timing Belt
408L
L Neoprene Timing Belt 408L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 408L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 40.88 inch (1038 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts (inch) - A 6B16-123025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
Number of Teeth 123
View Details
Open Ended Timing Belts - XL-Imperial Series - US Timing & Conveyor
Specs
ANSI Pitch 0.200" (XL)
Features Open-Ended
Number of Teeth 10
View Details