Flexible Busbars, Cu tinned, insulated, 2m long
Flat, flexible busbar complements the space-saving nature of the 60-mm busbar system. Unlike traditional round conductors, flexible busbar can be folded and shaped without regard to AWG bending radius issues. Choose connection sets that are designed to accept flexible busbar, or drill the flex for use with a stud connection (on your breaker, VFD, SCR or other system component.)
A series of flexible busbars from Hoffman. These flat flexible busbar complements the space saving nature of the 60 mm busbar system and can be shaped without regard to AWG bending radius issues. These busbars can be used with connection sets designed to accept flexible busbars, or can be drilled in the flex for the use with a stud connection.
Material = Copper Tin
Colour = Black
For Use With = SCR, Stud Connection Breaker, VFD
Current Rating = 560 A
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Busbars and Busways | Busbars and Busways |
Product Number | HB01064 | 9007580 |
Product Name | Flexible Busbars, Cu tinned, insulated, 2-m long | |
Busbar Type | Flexible Conductor |