Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
Reelcraft Industries, Inc. | |
---|---|
Product Category | Reels |
Product Number | 5635 ELP |
Product Name | Enclosed Spring Retractable Low Pressure Air / Water Hose Reel |
Type Of Reel | Hose Reel |
Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
Assembly | Assembly |
Assembly Description | Enclosed Air/Water Reel |
Material Of Construction | Steel |