Turner Designs, Inc. Datasheets for Fluorometers

Fluorometers measure the amount of fluorescent radiation produced by a sample exposed to monochromatic radiation.
Fluorometers: Learn more

Product Name Notes
AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidim eter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from...
Ballast-Check™ 2 is a small, lightweight, highly durable handheld fluorometer ideal for quick indicative compliance checks of ballast water. Factory set and optimized for the ballast water D2 regulations, the...
C-FLUOR are sensitive, extremely low power single wavelength in situ fluorescence and turbidity probes available in several optical configurations spanning a broad range of applications. Factory-calibrated, each C-FLUOR ships with...
C-sense™ probes are compact, lightweight sensors for measurement of the partial pressure of gas in liquids. Designed for applications involving immersion in water, oil, or water and oil mixtures, the...
Cyclops-6K™ enables fluorescence detection to ocean depths of 6000 meters. Reinforced Titanium housing and a specialized optical head ensure sensor integrity at extreme pressures. The LED excitation source allows for...
Cyclops-7F™ Sensors are high performance, compact submersible fluorescence and turbidity sensors designed for integration into any platform that provides power and datalogging. Available with multiple optical configurations, Cyclops-7F Sensors have...
Early identification of harmful algal blooms (HABs) is important for protecting public health. CyanoFluor™ is a field-portable fluorometer which can quickly estimate the abundance of cyanobacteria in a mixed algal...
FluoroSense™ is a small, lightweight, highly durable handheld fluorometer ideal for quick in situ field measurements. Extremely simple to operate, FluoroSense displays results within seconds. Factory-calibrated for a linear range...
PhytoFind™ is an in situ Algal Classification tool that distinguishes among algal groups. Real-time abundance estimates are calculated for PE-containing algae (mixed group), PC-containing algae (Cyanobacterial groups), and total algae...
The AquaFlash™ provides quick and accurate estimations for total chlorophyll and photosynthetic efficiency "health" of algae using in vivo fluorescence detection. Simply insert a 10x10mm square glass or quartz cuvette...
The C3™ Submersible Fluorometer can be configured with one, two or three optical sensors ranging from deep ultraviolet to the infrared spectrum. Internal memory storage capacity combined with an external...
The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each...
The Cyclops Integrator™ provides a package optimized for integrating Cyclops™ sensors into vehicles. One, two, or three optical sensors ranging from deep ultraviolet to infrared can be mounted with the...
The Handheld Little Dipper™ is a small, lightweight, highly durable handheld fluorometer ideal for quick measurements in the field. Two versions are available for cooling tower and boiler system applications.
The Little Dipper™ 2 is an accurate, single-channel, light industrial fluorometer which installs directly into industrial process streams. It provides a 4 - 20 mA signal output proportional to the...
The Opti-Check™ is a small, lightweight, highly durable handheld fluorometer ideal for quick measurements in the field. Dual-channel capability enables measurement for both cooling tower and boiler system applications. Simple...
Trilogy® is a powerful yet easy to use instrument that offers many benefits for benchtop analysis of samples. Its all solid-state design (no moving parts) utilizes light emitting diodes, sensitive...