Cincinnati Sub-Zero Products Datasheets for Environmental Test Chambers and Rooms

Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more

Product Name Notes
ICH Q1A Pharmaceutical Stability Testing Our PharmaEvent stability chambers have been specially developed to meet the requirements of test laboratories in the pharmaceutical industry. Temperature and humidity models are available...
Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit...
HALT & HASS Chambers Accelerated Stress Testing HALT and HASS Time Compressor™ chambers provide extreme temperature & vibration capabilities used during the product design and manufacturing cycles to compress the...
Benchtop Temperature Chamber Uses Minimal Floor Space The MicroClimate® 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. This environmental testing chamber is designed...
Compact Temperature Humidity chamber for testing for small components and products The MicroClimate® 3 is a compact environmental chamber designed to simulate a full range of temperature and/or humidity conditions.
CSZ's thermal shock chambers are capable of producing optimum stress levels for detecting product flaws by stimulating defects at the lowest level of assembly.
CSZ's VTS Compact Thermal Shock Chambers include a two zone, air to air chamber consisting of a hot/cold zone. Product is transferred between these zones for rapid product temperature changes.
CSZ's Welded Walk-In chambers are ideal for applications that require high temperature testing over 93 C, high humidity, rapid temperature change rates, or combined environmental testing with altitude simulation. These...
CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes...
Our Altitude Test Chambers combine temperature and altitude with optional humidity to test basic components or subassemblies designed for use in a variety of industries. With CSZ altitude test chambers,...
Our Custom-Designed temperature chambers are high performance test chambers with fast change rates up to *25 C for accelerated stress testing designed to meet your specific test requirements. Each chamber...
Our dual-purpose Remote Conditioners are designed to either deliver temperature-conditio ned air to remote sites or operate as completely independent, self-contained temperature chambers and/or humidity test chambers. With the RC-Series...
Our Vibration test chambers offer rapid temperature change rates with combined temperature, humidity, and/or vibration environments. All models are designed for compatibility with your choice of electrodynamic or mechanical vibration...
Stability Testing for shelf life, accelerated aging, ICH Q1A Whether your testing is for R&D, clinical trials or ongoing stability, our stability chambers provide a stable, temperature/humidity conditioned environment for...
The T-Series Production Chilling Chambers are the preferred choice of heat treating companies for chilling steel to -84 C (-120 F) for transforming retained austenite to martensite. This relieves internal...
The TF-Series Front Loading Production Chilling Chambers offer side-by-side operation with batch-type heat treating furnaces, heavy-duty rollers and guides to interface directly with most charge car load/unload mechanisms, and compatibility...
The V-Series Chambers are used primarily as storage freezers and in tool rooms. The V-Series Chamber offers economical chilling capability for smaller users where light duty storage or laboratory freezers...
Vertical Thermal Shock chambers consist of two separately controlled hot and cold zones. Product is transferred between these zones for rapid product temperature changes. The VTS Air-to-Air Thermal Shock Chambers...
Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing,...
Walk-In stability rooms are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing,...