Atlas Material Testing Technology LLC Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Basic cyclic tests are used to qualify a coating or material for a specific end use on a pass-fail basis, or determine the probability of corrosion of a specific material.Application... | |
| Full function climatic chamber with additional simulation of global sunlight spectra. With its 1000 l test chamber, the SC1000 is perfectly designed to test mid to large size components. | |
| Full function climatic chamber with additional simulation of global sunlight spectra. With its 340 l test chamber, the SC340 is suited to test material samples and component sections. | |
| Full Function climatic chamber with additional simulation of the global sunlight spectra. With a capacity of 600 l, the test chamber is designed for testing medium-sized components. | |
| Full Function climatic chamber with additional simulation of the global sunlight spectra. With its 3400 l test chamber, the SC2000 is suited to test large volume finished products or entire... | |
| Testing of assembled components provides an advantage for evaluating the combination of potentially incompatible materials. An Atlas Walk-in allows testing of oversized samples and assembled components, such as motorcycles, electrical... | |
| The 3081 cm2 specimen tray is perfect for high volume testing and testing of large components and three dimensional parts. Standard sample holders for flat samples guarantee maximum throughput. The... | |
| The Atlas HMV is the preferred flame chamber for conducting burn rate and burn resistance tests on automotive interior materials. Its durable stainless steel construction, large glass viewing window, door-... | |
| The Atlas HVFAA Horizontal Vertical Flame Chamber provides the most accurate means for determining the flammability of aircraft cabin and cargo compartment materials, liners and waste stowage compartment materials, and... | |
| The Atlas HVUL2 Horizontal Vertical Flame Chamber is designed for the flammability testing of plastic materials used in consumer electric devices and appliances. The chamber is constructed of stainless steel... | |
| The CCX is the most advanced, sophisticated and versatile laboratory corrosion testing cabinet. With installed options, it can replicate up to 15 enevironmental conditions, placing powerful capability in the hands... | |
| The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved... | |
| The Ci4000 Weather-Ometer®, with its advanced digital control system, represents monumental achievement in applying digital and optical technologies in an easy to use laboratory weathering instrument. The Ci4000 is approved... | |
| The Ci5000 is approved by many OEMs in the automotive, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service... | |
| The Xenotest 150 S+ combines the latest in weathering testing technology, economical testing, optimum reproducibility and good correlation to natural weathering, to deliver an instrument that has helped set the... | |
| The Xenotest Alpha+ provides reproducible and repeatable test results of lightfastness and weatherability using an air-cooled xenon arc light source and the ability to perform high irradiance tests up to... | |
| The Xenotest Beta+ offers fast, reliable answers to product weatherability questions. By incorporating a variety of optional features, the Beta+ can meet virtually all global weathering and lightfastness test requirements. | |
| This economical xenon test instrument is the smallest of the SUNTEST Family with 560 cm2 of exposure area. It is equipped with a flat specimen tray and is perfect for... | |
| With 1100 cm² of exposure area, the SUNTEST XLS+ is the perfect size for labs with limited available space or lower capacity testing needs. The XLS+ has a flat exposure... |