MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Honeywell Sensing & IoT | |
---|---|
Product Category | Rotary Limit Switches |
Product Number | GLCD34A4J |
Product Name | MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Rod - Adjustable, 1NC/1NO Slow Action Make-Before-Break (MBB), PF1/2, Gold Contacts |
Normal State | Normally Open; Normally Closed |
Actuator Type | Standard Roller |
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; |
Operating Temp | -40 to 85 C (-40 to 185 F) |
Maximum Current Rating | 1.00E-3 to 0.1000 amps |