Multi/Cable Corporation Datasheets for Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 
Electrical Power Wires: Learn more

Product Name Notes
APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11* Shield: Silver coated copper braid, 85% coverage Jacket: Extruded FEP, White TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11* Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc.
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc.
APPLICATIONS: Extra Hard Usage usage where flexibility and durability is required Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations...
APPLICATIONS: Extra hard usage where flexibility and durability is required EV cable designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet...
APPLICATIONS: For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit Suitable for use in either wet or dry locations CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded...
APPLICATIONS: For use in underground conduit or as aerial cable supported by a messenger, or for installation in raceway in buildings, either as fire protective signaling cable or as traffic...
APPLICATIONS: For use in underground conduit or as aerial cable supported by a messenger, or for installation in raceway in buildings, either as fire protective signaling cable or as traffic...
APPLICATIONS: Hard usage where flexibility and durability is required EV cable designed for severe temperature extremes and harsh environment: exposure to oil, chemicals, abrasion Suitable for dry / wet locations...
APPLICATIONS: Hard usage where flexibility and durability is required Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Large appliances,...
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger...
APPLICATIONS: Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemtering, relaying, etc. Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT...
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105 degree C PVC insulation, color coded to customer...
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification...
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation Color coded per ICEA Method...
APPLICATIONS: Standard General Purpose Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Insulated with 30 mils of clear high molecular weight polyethylene 15 mil fully...
APPLICATIONS: Standard General Purpose Control Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Conductors insulated with 20 mils of clear high molecular weight polyethylene 10...
The M55021 specification allows for a wide variety of construction choices