Trafag Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Product Name | Notes |
---|---|
4...20 mA, substitute NP...AF4 type NPN...A4 version with flange connection, mounting compatibility with PST and ISP | |
Main Features II 1G Ex ia IIC T4/T6 Ga II 1 D Ex ia IIIC IP6x T130° Da I M1 Ex ia I Ma II 1/2G Ex ia IIC T4/T6... | |
Main Features Improved vibration resistance Compact design Rugged housing Protection IP65 Any mounting position | |
Main Features Compact design Flange connection (PICO family) High vibration restistance Good temperature resistance Completely welded steel sensor system without additional seals | |
Main Features Compact design Rugged housing High repeatability Protection iP65 (with plug connector) Any mounting position | |
Main Features Compact design Rugged housing Protection IP65 (with plug connector) Any mounting position possible | |
Main Features Compact design Rugged housing Protection iP65 (with plug connector) Any mounting position | |
Main Features Compact design Rugged housing Protection IP65 Any mounting position possible | |
Main Features Economical Good media compatibility Relative or absolute pressure measurement Titanium version optional Frontal membrane optional | |
Main Features Economical Optimum media compatibility EMC Protection, IEC 61000 Absolute or relative measurement | |
Main Features Excellent long-term stability Protection iP65 EMC protection, iec 61000 Insensitive to pressure peaks and dynamic Pressure changes | |
Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5) | |
Main Features Flush membrane with smooth and plain surface Completely welded sensor system Very compact design Accuracy NLH 0.1% FS typ. Excellent long-term stability | |
Main Features Good media compatibility Economical PUR/PE or FEP cable EMC protection, IEC 61000 For OEM use | |
Main Features High zero point stability Excellent resistance to pressure peaks EMC Protection, IEC 61000 | |
Main Features Improved vibration resistance Compact design Rugged housing Protection IP65 Any mounting position possible | |
Main Features Nominal pressure up to 2500 bar (Common Rail) with high pressure threaded connection High vibration restistance Good temperature resistance Different accuracy classes Completely welded steel sensor system without... | |
Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66... | |
Main Features Rugged aluminium housing Protection iP 65 Any mounting position possible | |
Main Features Rugged aluminium housing Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C | |
Main Features Simple adjustment of switching points Back-lit lcd-display Outputs: 2 relays 4...20maA or 0...10vDC Measurement and indication of pressure (incl. switch state) and sensor temperature in various units High... | |
Main Features Small and rugged construction High accuracy For elevated temperature range Different physical units Baudrate detection CANopen bus protocol DS301/DS404 supports CAN 2.0A/B LSS (DS 305 V2.0) | |
Main Features Smallest design Different accuracy classes Excellent temperature resistance Improved vibration resistance Completely welded steel sensor system without additional seals | |
Main Features Smallest design Relative or absolute pressure measurement Excellent temperature resistance Improved vibration resistance Completely welded steel sensor system without additional seals | |
Main Features Low pressure ranges (to 100 mbar) Media temperature to 150°c EMC Protection, iec 61000 Option: lightning protection (IEC 61000-4-5); 10ka (8/20 µs) | |
Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)... | |
Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252... | |
Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The EPN pressure transmitter was specifically de - signed... | |
The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive... |