HVACQuick.com Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Product Name | Notes |
---|---|
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-10 PSIG (0-68.95 kPa) Burst Pressure: 500 PSI, Proof Pressure: 20 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-10,000 PSIG (0-68947.6 kPa) Burst Pressure: 20,000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-100 PSIG (0-689.5 kPa) Burst Pressure: 1000 PSI, Proof Pressure: 200 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-1000 PSIG (0-6894.8 kPa) Burst Pressure: 5000 PSI, Proof Pressure: 2000 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-150 PSIG (0-1034.2 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 400 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-200 PSIG (0-1379 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 400 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-25 PSIG (0-172.4 kPa) Burst Pressure: 500 PSI, Proof Pressure: 50 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-250 PSIG (0-1723.2 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-300 PSIG (0-2068.4 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-50 PSIG (0-344.7 kPa) Burst Pressure: 750 PSI, Proof Pressure: 100 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-500 PSIG (0-3447.4 kPa) Burst Pressure: 3000 PSI, Proof Pressure: 1000 PSI Gauge pressure transducers for a variety of applications. •1/4” | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-5000 PSIG (0-34473.8 kPa) Burst Pressure: 10,000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-100 PSIG (-101.4-689.5 kPa) Burst Pressure: 1000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-15 PSIG (-101.4-103.4 kPa) Burst Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-150 PSIG (-101.4-1034.2 kPa) Burst Pressure: 2000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-30 PSIG (-101.4-206.8 kPa) Burst Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-60 PSIG (-101.4-413.7 kPa) Burst Pressure: 750 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 0.5, 1.0, 2.5 and 5.0 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 0.75, 1.5, 3.75 and 7.50 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 1, 2, 5 and 10 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 10, 20, 50 and 100 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 100, 200, 500 and 1000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 20, 40, 100 and 200 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 3, 6, 15 and 30 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 5, 10, 25 and 50 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 50, 100, 250 and 500 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 50, 100, 250 and 500 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Gauge pressure transmitter, jumper selectable outputs. 75, 150, 375, and 750 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil,... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-0.5", +/-1.0", 0-1", 0-2" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-1.5", +/-3.0", 0-3", 0-6" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-100, +/-200, 0-200, 0-400 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-2.0", +/-4.0", 0-4", 0-8" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-2.5", +/-5.0", 0-5", 0-10" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-250, +/-500, 0-500, 0-1000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-3.0", +/-6.0", 0-6", 0-12" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-400, +/-800, 0-800, 0-1600 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-500, +/-1000, 0-1000, 0-2000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-0.5", +/-1.0", 0-1", 0-2" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-1.5", +/-3.0", 0-3", 0-6" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-100, +/-200, 0-200, 0-400 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.0", +/-4.0", 0-4", 0-8" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.5", +/-5.0", 0-5", 0-10" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-250, +/-500, 0-500, 0-1000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-3.0", +/-6.0", 0-6", 0-12" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-400, +/-800, 0-800, 0-1600 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-500, +/-1000, 0-1000, 0-2000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or... | |
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-0.5" W.C., +/-0.5" W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-0.5" W.C., +/-0.5" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-1.0" W.C., +/-1.0" W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-1.0" W.C., +/-1.0" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-250 Pa, +/-250 Pa. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-250 Pa, +/-250 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-30 Pa, +/-30 Pa. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-30 Pa, +/-30 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Ultra Low differential pressure transducer. 0-60 Pa, +/-60 Pa. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges... | |
Greystone - Ultra Low differential pressure transducer. 0-60 Pa, +/-60 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 0.5, 1.0, 2.5 and 5.0 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 0.75, 1.5, 3.75 and 7.50 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 1, 2, 5 and 10 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 10, 20, 50 and 100 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 100, 200, 500 and 1000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 20, 40, 100 and 200 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 3, 6, 15 and 30 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 5, 10, 25 and 50 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 50, 100, 250 and 500 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 50, 100, 250 and 500 PSI ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 75, 150, 375, and 750 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone... | |
Industrial grade gauge pressure transducers rated for ±0.13% Full Scale accuracy. Available with NIST traceable Calibration Certificates. Cable version with NEMA-4/IP-65 certification for use in harsh environments. Usually Ships Within:... | |
Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 10, 20, 50, 100, +/- 10, +/- 20,+/- 50,+/- 100 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included. NOW... | |
Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 25, 50, 125, 250, +/- 25, +/- 50,+/- 125,+/- 250 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included. NOW... | |
Setra Systems Model 209 series pressure transducers have been designed specifically for industrial applications with demanding price and performance requirements. The 209 offers exceptional reliability in typical industrial grade environments. |