American Sensor Technologies, Inc. - AST Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI,... | |
| AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D... | |
| In order to simplify installation of pressure sensors for control panel applications, American Sensor Technologies offers the AST4200 Panel Mount Pressure Sensor. The traditional method involves only adapters from the... | |
| The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under... | |
| The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it... | |
| The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. | |
| The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry,... | |
| The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For... | |
| The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For... | |
| The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. | |
| The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond Technology, the AST4700... | |
| The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high... | |
| The AST47SM steel mill package is able to perform in the rugged environment and meet the high demands of the steel and aluminum industry. The pressure port design is compatible... | |
| The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill,... | |
| The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water... | |
| The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are... | |
| The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system... | |
| Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding... | |
| With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented... | |
| With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements... |