The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability.
Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). Pump shaft fixed to the motor, is guided trough PTFE CG and Al2O3 (alumina) bushings; available upon request is the alternative combination in SiC-SiC (silicium carbide). The impellers installed are generally semiopen, but they are available in the closed version for liquids hot and without solids in suspension. Standard columns length are 250-2000 mm.
Affetti Giuseppe & C. s.n.c | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | CMV Series |
Product Name | Vertical Centrifugal Monobloc Pumps |
Pump Type | Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump |
Liquid Flow | 22.014 to 1320.860 GPM (83.39 to 5003.26 L/min) |
Discharge Size | 1.000 to 2.000 inch (25.4 to 50.8 mm) |
Media Temperature | 14 to 212 F (-10 to 100 C) |
HP | 0.74 to 100.52 HP |