MOCAP LLC Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Page: 1 2 3
Product Name Notes
Material: High-Temp Vinyl Flexible Yet Durable - Won't Split, Tear or Shred
Material: LDPE (Low Density Polyethylene) (Red) Featuring a Wider Flange than the T Series for Added Protection of External Surfaces
Material: LDPE (Low Density Polyethylene), TPE (Thermoplastic Elastomer) Stocked Material: LDPE (Natural), TPE (Yellow) General Purpose Outside Fitting Caps Snug Fit for Threaded or Non-Threaded Tubes, Rods and Fittings Knurled...
Material: LDPE (Low Density Polyethylene), TPE (Thermoplastic Elastomer) Stocked Material: LDPE (Red) General Purpose Outside Fitting Caps Snug Fit for Threaded or Non-Threaded Tubes, Rods and Fittings
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Secure Fit Until Removed by Pulling Tab and Breaking Seal Use as Shipping Cap, End Cap or Thread Protector
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Tapered Design Fits Multiple Diameters Dual Function Closure can be Used as a Cap or Plug
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Yellow) High-Visibility Color Thicker and Wider Flange for Added Durability
Material: Vinyl Durable Stretches for a Snug Fit but Won't Split, Tear or Shred
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Printable Use as Thread Protector or End Cap
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Use as Thread Protector or End Cap

<< Prev Next >>