Festo Corporation Datasheets for O-rings

O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces,  O-rings block the passage of liquids or gases.
O-rings: Learn more

Product Name Notes
sealing ring assortment OK-S1 Materials note=Conforms to RoHS
sealing ring assortment OL-S1 Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS
sealing ring CRO-1 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-1/2 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-1/4 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-1/8 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-3/4 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-3/8 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring CRO-M5 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating...
sealing ring NPAS-C1-R-G14-P-FD-P 10 Container size=10, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-20 - 120 °C
sealing ring NPAS-C1-R-G18-P-FD-P 10 Container size=10, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-20 - 120 °C
sealing ring NPAS-C1-R-G38-P-FD-P 10 Container size=10, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-20 - 120 °C
sealing ring O-1 Made of hard PVC. Materials note=Conforms to RoHS
sealing ring O-1/2 Made of hard PVC. Nominal tightening torque=47,9 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
sealing ring O-1/2-100 Made of hard PVC. Container size=100, Materials note=Conforms to RoHS
sealing ring O-1/4 Made of hard PVC. Nominal tightening torque=9,05 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
sealing ring O-1/4-200 Made of hard PVC. Container size=200, Materials note=Conforms to RoHS
sealing ring O-1/8 Made of hard PVC. Nominal tightening torque=10,55 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=Conforms to RoHS
sealing ring O-1/8-500 Made of hard PVC. Container size=500, Materials note=Conforms to RoHS
sealing ring O-3/4 Made of hard PVC. Nominal tightening torque=45 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
sealing ring O-3/8 Made of hard PVC. Nominal tightening torque=38,5 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
sealing ring O-3/8-200 Made of hard PVC. Container size=200, Materials note=Conforms to RoHS
sealing ring O-M3-B Made of hard PVC. Materials note=Free of copper and PTFE
sealing ring O-M5 Made of hard PVC. Nominal tightening torque=1,78 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=Conforms to RoHS
sealing ring O-M5-500 Made of hard PVC. Container size=500, Materials note=Conforms to RoHS
sealing ring OK-1/2 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-1/4 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-1/8 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-3/4 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-3/8 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-M3 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-M5 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OK-M7 To seal (screw-in) threaded pins. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010...
sealing ring OL-1/2 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-1/2-100 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=100, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-1/4 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-1/4-200 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=200, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-1/8 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-1/8-500 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=500, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-3/4 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-3/8 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-3/8-200 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=200, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-M10 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...
sealing ring OL-M12 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...
sealing ring OL-M14 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...
sealing ring OL-M16 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...
sealing ring OL-M22 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...
sealing ring OL-M5 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-M5-500 Leak-proof, with metal body. Based on the standard=ISO 16030, Container size=500, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress,...
sealing ring OL-M6 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -...