VPT, Inc. Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Product Name Notes
The DVMN28 is a combination EMI filter and transient suppression module that meets stringent military standards for the U.S. and Europe. Providing up to 14 amps of current in a...
The VPTc10-28 Series EMI filter and transient suppression module combines two functions in one space-saving package. Reduce the reflected noise of DC-DC converters while simultaneously protecting your power system from...
The VPTF1-28 EMI filter filters conducted emissions of two VPT5-2800S or one VPT15-2800S series DC-DC converters. Six-sided metal packaging ensures excellent EMI shielding. Features High reliability Wide input voltage range:...
The VPTF10-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E for conducted emissions. A proven design heritage and...
The VPTF20-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E/F for conducted emissions. A proven design heritage and...
The VPTF3-28 EMI filter filters conducted emissions of up to two VPT15-2800S Series DC-DC converters. High reliability Wide input voltage range: 0 to 50V with 80V transient suppression Up to...
The VPTi10-28 Series EMI filter and transient suppression module combines two modules in one mini package. Reduce the reflected noise of DC-DC converters while simultaneously protecting your power system from...
The VSCF1-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF1-28 EMI filter is designed to filter the conducted emissions of multiple VSC...
The VSCF10-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF3-28 EMI filter is designed to filter the conducted emissions of multiple VSC...
The VSCF3-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF3-28 EMI filter is designed to filter the conducted emissions of multiple VSC...
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF10 features low...
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF2 features low...
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF20 features low...
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low...
With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission.
For use with DVFL Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 15A max output current 40dB noise rejection Low Profile (.400 inches) and light...
For use with DVHV, DVWR, DVTR and DVHE Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 4.0A max output current 40dB noise rejection Flanged and...
For use with DVSB, DVGF+, DVHF+, DVAB, and DVHF DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 2.0A max output current 55dB noise rejection Flanged and...
For use with DVTR and DVFL Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 7.0A max output current 40dB noise rejection Low Profile (.415 inches)...
For use with DVTR, DVHF, DVSA, DVFL Series DC-DC converters 0V to 40V input range with 600V transient protection Inrush current limit and soft start 2A max output current 45dB...
For use with the DVCH Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 0.8A max output current 40dB noise rejection Low Profile (.270 inches) and...
For use with the DVSA Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 1.0A max output current 40dB noise rejection Low Profile (.270 inches) and...