Power Test, Inc. Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| A truck dyno , semi-truck dyno, and heavy equipment dyno featuring larger rolls, heavier construction, greater operating speeds, higher load capacities, and an easy-to-use handheld control, the CF42 chassis dynamometer... | |
| Based on Power Test's popular FCT engine dynamometer system, the Fully Contained Transportable Trans Dyno (FCT-TD) transmission test system comes ready to use in its own shipping container that doubles... | |
| Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The... | |
| For years, customers have relied on the Maxwell dynamometer. In 2005, Power Test purchased the assets of Maxwell Dynamometers. We are able to provide current owners of Maxwell heavy duty... | |
| Our 35X-Series engine dynamometers are designed for testing the majority of on and off-highway diesel engines and large electric motors. This series offers test capacities from 50-2100 HP, and operating... | |
| Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the... | |
| Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use... | |
| Power Test's EC-Series eddy current dynamometer uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system. In addition... | |
| Power Test, Inc. supplies multi-axle versions of our tandem axle heavy-duty chassis dynamometer models CF41, CF42 or 40" roll set. They are used for break-in and power verification of every... | |
| Specifically designed for small displacement diesel engines, the EC-Series engine dynamometer features in-line eddy current absorption units in a robust, compact frame. The air-cooled eddy current absorbers eliminate the need... | |
| The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due... | |
| The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy... | |
| The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability... | |
| The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been... | |
| With an engine speed range of up to 6,000 rpm and capabilities of up to 600 horsepower, the Z-Series portable dyno is an efficient way to test most high-performance diesel... |