KOBOLD Instruments, Inc. Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
Product Name | Notes |
---|---|
Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to... | |
Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used... | |
Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price... | |
Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is... | |
Product Features Flow Range 1.6 to 110 GPH Accurate Measurements for Lubricating Media Economical Brass Construction Accuracy ±1% Reading The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy... | |
Product Features Flow Ranges From 0.18-7.8 GPH Through 9-180 GPM Water For Use With a Wide Variety of Conductive Liquids, Acids and Caustics Magneto-Inductive Technology with No Moving Parts Ryton® | |
Product Features No Features Available | |
Product Features No Features Available The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays... | |
Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings No Moving Parts Negligible Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with... | |
Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature... | |
Product Features Switch Point Adjustable Easy to Install Brass or SS Construction Low Cost Maximum Pressure1450/3600 PSI KOBOLD paddle type flow switches can be used wherever a simple economic yet... | |
Product Features Viscosities up to 100,000 cSt Accuracy ±0.3% of Flow To 6500 PSIG Max. Pressure Can Detect Flow Direction Handles a Variety of Lubricating Fluids When your metering problem... | |
Product Features Widest Range of Wetted Materials Available in the Industry Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and... |