The STFV Plus Series from SolaHD. These filters combine active tracking technology with surge protection against voltage transients and surges. They continuously track the input AC power line and respond instantly upon detecting extraneous high frequency noise and high-voltage transients. This series is designed to meet your unique requirements, and are available in hardwired DIN rail mount, single phase configuration. These filters are designed for years of trouble free operation and require minimal operator intervention after installation.
Maximum Surge Current = 25kA
Electrical Phase = 1
Mounting Style = Panel
Length = 196.9mm
Width = 120.7mm
Depth = 59.7mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Dimensions = 196.9 x 120.7 x 59.7 mm
Operating Temperature Range = -40 - +60 °C
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 8908567 |
Surge Current | 25000 amps |