Professional range of Sola high frequency noise filters from the Islatrol IC+ series. Suitable applications include industrial or office equipment.
Transient protection in all modes. LED power indication
Maximum Surge Current = 5
Electrical Phase = 1
Length = 101mm
Width = 73mm
Depth = 46mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +45°C
Dimensions = 101 x 73 x 46 mm
Operating Temperature Range = -40 - +45 °C
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 8908779 |
Operating Temp | -40 to 113 F (-40 to 45 C) |