For Lightning Protection Levels III and IV. Seamless pluggability of even N/PE spark gap. Secure hold of connectors in the event of high lightning current loads and strong vibration. Thermal disconnect device for each individual connector. Optical, mechanical status indication for the individual arresters. Mechanical keying of all slots
Maximum Surge Current = 50kA
Voltage Protection Rating = 250 V ac
Electrical Phase = 1
Mounting Style = DIN Rail
Impulse Discharge Current = 12.5kA
Length = 99mm
Width = 35.6mm
Depth = 77.5mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 7125272 |
Surge Current | 50000 amps |