Professional range of Sola high frequency noise filters from the Islatrol IC+ series. Suitable applications include industrial or office equipment.
Transient protection in all modes. LED power indication
Maximum Surge Current = 5
Electrical Phase = 1
Length = 146mm
Width = 120mm
Depth = 79mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +45°C
Operating Temperature Range = -40 - +45 °C
Dimensions = 146 x 120 x 79 mm
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 8908788 |
Operating Temp | -40 to 113 F (-40 to 45 C) |