Moog, Inc. - Industrial division Brush Torque Motor D-4610-B-1AS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Torque Motor - D-4610-B-1AS - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Brush Torque Motor
D-4610-B-1AS
Brush Torque Motor D-4610-B-1AS
Moog's torque motors feature double insulated high temperature magnet wire to minimize leakage current and promote superior insulation. Our molded brush block assembly has interchangeable brush blocks, optimizing brush position on the commutator. Brush contour is done on automatic tooling rather than 'run in' individually. Brushes are mechanically fastened to the brush spring in addition to soldering to assure top brush alignment during soldering operation plus establish a fine mechanical and electrical bond between spring and brush. These motors feature large axial holes through armature for easy application to shafts and bosses. Stable high-temp material minimizes movement or working of windings under large temperature variation. This high-temp material will not crack under temperature variations, and eliminates voids, exposed windings and humidity traps.

Moog's torque motors feature double insulated high temperature magnet wire to minimize leakage current and promote superior insulation. Our molded brush block assembly has interchangeable brush blocks, optimizing brush position on the commutator. Brush contour is done on automatic tooling rather than 'run in' individually. Brushes are mechanically fastened to the brush spring in addition to soldering to assure top brush alignment during soldering operation plus establish a fine mechanical and electrical bond between spring and brush. These motors feature large axial holes through armature for easy application to shafts and bosses. Stable high-temp material minimizes movement or working of windings under large temperature variation. This high-temp material will not crack under temperature variations, and eliminates voids, exposed windings and humidity traps.

Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division
Product Category DC Motors
Product Number D-4610-B-1AS
Product Name Brush Torque Motor
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 63.41 in-oz/amp (448 mN-m/amp)
Rotor Inertia 0.0596 oz-in-sec² (0.4207 kg-cm²)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1012F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Output Power 0.0011 HP
Continuous Current 0.0800 amps
View Details
Drylin® E Spindle Motor -  - igus® inc.
Specs
Stepper Construction Hybrid
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 60.0 VDC
View Details
 - 420726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
DC Voltage Range 3.0 VDC
View Details
Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details