The gear pumps are designed primarily for metering and transfer applications. Their modular design allows a wide variation of flow ranges with a standard parts set. These pumps provide a broad class of industrial pumps in flow ranges of 10 ml. per minute to 1 gal. per minute. All of the gear pumps are self-priming and are “constant flow” pumps when RPM and differential pressure are constant. The materials of construction for bodies, gears and seals, provide a wide range of fluid compatibility.
GRI Pumps (A Gorman-Rupp Company) | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 19000-002 |
Product Name | Gear Pump |
Pump Type | Gear Pump; Metering Pump; Positive Displacement Pump |
Discharge Pressure | 30.0 psi (21.09 m of Water) |
Liquid Flow | 0.528 GPM (2.00 L/min) |
Discharge Size | 0.188 inch (4.76 mm) |