PCE Instruments / PCE Americas Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
Product Name | Notes |
---|---|
PCE-VMI 10 Electromagnetic Flow Meter Flow Meter to measure all electrically conductive liquids / without any moving part / without mechanical wear / no additional pressure drop The PCE-VMI Electromagnetic... | |
PCE-VMI 20 Electromagnetic Flow Meter Flow Meter to measure all electrically conductive liquids / without any moving part / without mechanical wear / no additional pressure drop The PCE-VMI Electromagnetic... | |
PCE-VMI 7 Electromagnetic Flow Meter Flow Meter to measure all electrically conductive liquids / without any moving part / without mechanical wear / no additional pressure drop The PCE-VMI Electromagnetic... | |
Measurable liquids include: acetate, acetone, alcohol, ammonia, aniline, benzene, butyrate, chloroform, ethanol, ethyl alcohol, ethyl ether, ethylene glycol, freon R 12, petrol, glycerin, glycol, isobutanol, isobutane, isopentane, kerosene, linseed oil,... | |
PCE-TDS 100H is a portable handheld clamp-on ultrasonic flow meter used for non-invasive, unobstructed and highly accurate measurements of the flow velocity of liquids in metal, plastic and rubber pipes... | |
PCE-TDS 100HHS is a portable handheld clamp-on ultrasonic flow meter kit used for non-invasive, unobstructed and highly accurate measurements of the flow velocity of liquids in metal, plastic and rubber... | |
PCE-TDS 100HS is a portable handheld clamp-on ultrasonic flow meter used for non-invasive, unobstructed and highly accurate measurements of the flow velocity of liquids in metal, plastic and rubber pipes... |