Swagelok Company Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
Product Name | Notes |
---|---|
1 in. Metal Tube, Class 1.6, SS 1/2 in. | |
1/2 in. Metal Tube, Class 1.6, SS 1/2 in. | |
Glass Tube, Class 1.0, SS 1/4 in. | |
Glass Tube, Class 2.5, PVDF G 1/4, 0.018 to 0.18 std ft3/h (air) | |
Glass Tube, Class 2.5, PVDF G 1/4, 0.5 to 5.0 std L/h (air) | |
Glass Tube, Class 2.5, PVDF G 1/4, 100 to 1000 std L/h (air) | |
Glass Tube, Class 2.5, PVDF G 1/4, 18 to 180 std ft3/h (air) | |
Glass Tube, Class 2.5, PVDF G 1/4, 4.5 to 45 std ft3/h (air) | |
Glass Tube, Class 2.5, PVDF G 1/4, 500 to 5000 std L/h (air) | |
Glass Tube, Class 2.5, SS 1/4 in. | |
Glass Tube, Class 4.0, SS 1/4 in. | |
Metal Tube, Class 2.5, SS 1/4 in. | |
Metal Tube, Class 4.0, SS 1/4 in. | |
Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.018 to 0.18 std ft3/h (air) | |
Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.5 to 5.0 std L/h (air) | |
Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 100 to 1000 std L/h (air) | |
Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 4.5 to 45 std ft3/h (air) |