Siargo Ltd. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
Product Name | Notes |
---|---|
FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart... | |
FS5000 series mass flow sensors are designed for general purpose flow monitor and control applications. The sensors directly measure mass flow in the designed channel with trace flow detection capability. | |
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm,... | |
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. | |
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast... | |
The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN>100mm) gas monitor and measurement. | |
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature... | |
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any... | |
These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently... | |
These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement... | |
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with... | |
These meters are designed for residential utility gas metering applications. The all electronic meters are fully compensated for variation of temperature and pressure and will be easier for networking as... | |
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional... | |
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen... |