The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths.
The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm).
Model L-1 has a 42 Degree Field of View and a 6000 element imaging bundle.
Model L-2 Micro Rigid Borescope has a 50 Degree Field of View with a 10,000 imaging bundle.
The "L" Series Borescope can use the LED-BH6W 6 Watt LED Battery Handle for complete portability or if more intense illumination is required the use of the FOI-150 150 Watt Halogen Illuminator and FB-6 become necessary.
Features & Specifications
Diameter: L-1 is 0.039" (1mm) & L-2 is 0.078" (2mm)
Flexible Length: 6" (152mm) or 12" (305mm)
Magnification: 30X
Field of View: L-1 is 42 Degree & L-2 is 55 Degree
Focal Length: 0.118" to 0.236" (3mm to 6mm)
90 Degree mirror sleeves are available for all models and increases the diameter on the L-1 to 0.045" (1.1mm) & the L-2 to 0.084" (2.1mm)
Maximum Temperature: 125F (52C)
Rigid Stainless Steel Tube Probe
A foam lined carrying case is included.
The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths.
The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm).
Model L-1 has a 42 Degree Field of View and a 6000 element imaging bundle.
Model L-2 Micro Rigid Borescope has a 50 Degree Field of View with a 10,000 imaging bundle.
The "L" Series Borescope can use the LED-BH6W 6 Watt LED Battery Handle for complete portability or if more intense illumination is required the use of the FOI-150 150 Watt Halogen Illuminator and FB-6 become necessary.
Features & Specifications
- Diameter: L-1 is 0.039" (1mm) & L-2 is 0.078" (2mm)
- Flexible Length: 6" (152mm) or 12" (305mm)
- Magnification: 30X
- Field of View: L-1 is 42 Degree & L-2 is 55 Degree
- Focal Length: 0.118" to 0.236" (3mm to 6mm)
- 90 Degree mirror sleeves are available for all models and increases the diameter on the L-1 to 0.045" (1.1mm) & the L-2 to 0.084" (2.1mm)
- Maximum Temperature: 125F (52C)
- Rigid Stainless Steel Tube Probe
- A foam lined carrying case is included.