The Eagle frame series is available in both 2 and 4 throws configurations.
These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing
on the crosshead guides.
Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump.
The single piece babbit faced crossheads have
full pressure lubrication top and bottom assuring minimal wear and long life.
Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards.
Many of the frames components are interchangeable through the eagle line.
The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications.
A heavy duty intermediate size compressor offered as a two-throw or four-throw unit, and with 3”, 3-1/2”, and 4-1/2” stroke. Frame load for this unit is 15,000 pounds Tension and Compression, making is a very economical compressor covering a wide selection of services.
Knox Western | |
---|---|
Product Category | Gas Compressors and Gas Compressor Systems |
Product Number | Eagle 3000 Series |
Product Name | Reciprocating Gas Compressors |
Compressor Technology | Reciprocating Piston |