High performance thermoplastic material, unreinforced PolyEtherKetone (PEK), semi crystalline, fine powder for compression moulding, easy flow, FDA food contact compliant, colour natural.
Victrex USA, Inc. | |
---|---|
Product Category | Polymers and Plastic Resins |
Product Number | VICTREX® HT P22PF |
Product Name | PEEK Polymer Resin |
Type | MoldingCompound; Thermoplastic |
Form / Shape | Pellets |
Chemical System | PEEK |
Filler | Unfilled |