High performance thermoplastic material, unreinforced PolyEtherEtherKetone
Typical Application Areas
Complex geometries with thin cross sections or long flow lengths, for high strength and stiffness as well as good ductility. Chemically resistant to aggressive environments, suitable for sterilisation for medical and food contact applications.
Victrex USA, Inc. | |
---|---|
Product Category | Polymers and Plastic Resins |
Product Number | VICTREX® 150G/ 151G |
Product Name | PEEK Polymer Resin |
Type | MoldingCompound; Thermoplastic |
Form / Shape | Pellets |
Chemical System | PEEK |
Filler | Unfilled |
Industry | Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy,Textile, Industrial,Food, Oil/Gas |