These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers, etc.
Epoxies Etc... | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 10-3020 |
Product Name | 20 Minute Set Epoxy |
Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
Chemical System | Epoxy |
Composition | Unfilled |
Type / Form | Liquid |
Features | High Dielectric |