Monarch Instrument Datasheets for Stroboscope Instruments
Stroboscope instruments are used for inspection and observation of moving parts by freezing or slowing down the action of an object.
Stroboscope Instruments: Learn more
Product Name | Notes |
---|---|
Description The illumiNova fixed mount LED stroboscopic inspection systems are designed for continuous use in high speed applications requiring crisp, clear, stop motion quality inspection. The extraordinarily bright LED’s provide... | |
Basic models include: Stroboscope with universal 115/230 recharger with interchangeable wall plugs and operation manual. The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light... | |
PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of... | |
The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The... | |
The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. | |
The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source... | |
The MVS Machine vision stroboscope is designed for fixed installation in any application requiring continuous stroboscopic visual inspection. The MVS is available with xenon or LED light output with adjustable... | |
The Nova-Strobe series represents the latest in portable stroboscope technology. The bax is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per... | |
The Nova-Strobe series represents the latest in portable stroboscope technology. The bbx is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per... | |
The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000... | |
The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000... | |
The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and... | |
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one... | |
We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for performing non contact... |