Pem-Tech, Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
Product Name | Notes |
---|---|
Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm,... | |
Features RS-485 MODBUS Serial Output 4-20mA Analog Output 12-28 VDC Operation Automated Non-Intrusive Calibration Fully Adjustable Alarm Relay Lower wiring costs Description Ultra 1000 series is a microprocessor based addressable... | |
Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. | |
Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per... | |
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and... | |
Model PT295-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch... | |
Model PT295-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the... | |
Model PT395-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch... | |
Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the... | |
Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The... | |
Ultra 1000 series is a microprocessor based addressable sensor for detection of Hydrogen Sulfide in ambient air. The self- contained sensor features user friendly interface and menu driven calibration procedure... | |
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure... |