The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable characteristics have been achieved. The SB-500-12 realizes the development of reliable CO detection devices.
The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable characteristics have been achieved. The SB-500-12 realizes the development of reliable CO detection devices.
FIS Inc. | FIS Inc. | |
---|---|---|
Product Category | Gas Sensors | Gas Sensors |
Product Number | SB-500-12 | SB-500-12 |
Product Name | SB Series - Carbon Monoxide Sensor | SB Series - Carbon Monoxide Environmental Monitoring Sensor |
Sensor Technology | Semiconductor | Semiconductor |
Measurement Type | Trace | Trace |
Gas Types | Combustible; CO; (30-600ppm); H2; (1000-10000ppm) | Combustible; CO; (30-600ppm); H2; (1000-6000ppm) |