Linseis Inc. Datasheets for Calorimeters and Thermal Analyzers
Calorimeters and thermal analyzers contain a heat source that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature.
Calorimeters and Thermal Analyzers: Learn more
Product Name | Notes |
---|---|
Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to... | |
Features 8 measuring systems operate simultaneously temperature range -40°C up to +160°C sample dimensions 4 x 10 x 80mm measuring sensor LVDT 32 Bit Software running in Microsoft ® operating... | |
horizontal Dual- and differential- Dilatometer (DIL) series L75H was developed to meet the demands of the academic community and research laboratories worldwide. With this system, thermal expansion behavior of solids,... | |
LINSEIS DSC – PT1000 - Differential Scanning Calorimeter: This product was developed to provide a general purpose TM - DSC with a broad temperature range (-150 – 725°C) for all... | |
NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done... | |
Thermogravimetry is a technique in which the mass of the sample is monitored against time or temperature while the temperature of the sample, in a specified atmosphere, is programmed. This... | |
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the... | |
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the... | |
The LINSEIS L75 PT Quattro Dilatometer is a very unique instrument, which was developed for customers which have to deal with a large amount of samples. The Quattro Dilatometer is... | |
The LINSEIS L81-I (Simultaneous Thermal Analysis) is designed as a top loading Thermobalance, providing excellent drift stability, a robust design and highest TG and DSC/DTA reproducibility. All measuring systems are... | |
The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The... | |
The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the... | |
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800°C and in... | |
The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time... | |
The Quenching/Deformatio n Dilatometer L78 RITA is especially suitable for the determination of TTT, CHT and CCT diagrams. The special induction furnace enables heating and cooling speeds in excess of... | |
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. | |
The vertical research Dilatometer series L75V was developed to meet the demands of the academic community and research laboratories worldwide. With this system thermal expansion behavior of solids, liquids, powders... | |
The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of... | |
The design of the TMA PT1600 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to performing a variety of Thermomechanical experiments, on an array of sample... | |
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver... | |
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is... | |
The LSR - 3 can simultaneous measure both Seebeck coefficient and electric resistance (Resistivity). Prism and cylindrical samples with a length between 6 to 22mm can be analyzed Wires and... | |
The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control... | |
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other... | |
Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to... | |
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension... |