DF11 series 2.00 mm PCB header connectors with a compact double row design and a depth of less than 5 mm. This space saving design allows a double row of contacts to be provided in the same space as a single row connector. These DF11 series PCB headers have a robust four wall shrouded design and feature guide ribs that prevent incorrect insertion and twisting when mating. A locking mechanism ensures that the header is securely connected to the connector housing and metal fittings on the SMT versions increase retention on the PCB and prevent solder peeling. These DF11 series 2.00 mm PCB headers are available as through hole or SMT mounting and mate with DF11 series connector housings for wire to board applications and DF11 PCB sockets for board to board applications
These DF11 series 2.00 mm PCB header connectors are ideal for use in applications and portable devices that require multiple signals with a space saving footprint. Typical applications include digital cameras, LCD displays, digital video recorders, car navigation, access control units and measurement devices.
⢠Compact, space saving design. ⢠5 mm depth allows double row contact configuration in same space as single row connector. ⢠Guide ribs to prevent mismating. ⢠Locking mechanism for secure mating connection. ⢠Metal fittings for secure PCB retention. ⢠Suitable for both wire to board and board to board applications
Series = DF11
Pitch = 2mm
Number of Contacts = 6
Number of Rows = 2
Body Orientation = Right Angle
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Brass
Type = Shrouded Header
Delivery on production packaging - Tube. This product is non-returnable.
DF11 series 2.00 mm PCB header connectors with a compact double row design and a depth of less than 5 mm. This space saving design allows a double row of contacts to be provided in the same space as a single row connector. These DF11 series PCB headers have a robust four wall shrouded design and feature guide ribs that prevent incorrect insertion and twisting when mating. A locking mechanism ensures that the header is securely connected to the connector housing and metal fittings on the SMT versions increase retention on the PCB and prevent solder peeling. These DF11 series 2.00 mm PCB headers are available as through hole or SMT mounting and mate with DF11 series connector housings for wire to board applications and DF11 PCB sockets for board to board applications
These DF11 series 2.00 mm PCB header connectors are ideal for use in applications and portable devices that require multiple signals with a space saving footprint. Typical applications include digital cameras, LCD displays, digital video recorders, car navigation, access control units and measurement devices.
⢠Compact, space saving design. ⢠5 mm depth allows double row contact configuration in same space as single row connector. ⢠Guide ribs to prevent mismating. ⢠Locking mechanism for secure mating connection. ⢠Metal fittings for secure PCB retention. ⢠Suitable for both wire to board and board to board applications
Series = DF11
Pitch = 2mm
Number of Contacts = 6
Number of Rows = 2
Body Orientation = Right Angle
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Brass
Type = Shrouded Header
DF11 series 2.00 mm PCB header connectors with a compact double row design and a depth of less than 5 mm. This space saving design allows a double row of contacts to be provided in the same space as a single row connector. These DF11 series PCB headers have a robust four wall shrouded design and feature guide ribs that prevent incorrect insertion and twisting when mating. A locking mechanism ensures that the header is securely connected to the connector housing and metal fittings on the SMT versions increase retention on the PCB and prevent solder peeling. These DF11 series 2.00 mm PCB headers are available as through hole or SMT mounting and mate with DF11 series connector housings for wire to board applications and DF11 PCB sockets for board to board applications
These DF11 series 2.00 mm PCB header connectors are ideal for use in applications and portable devices that require multiple signals with a space saving footprint. Typical applications include digital cameras, LCD displays, digital video recorders, car navigation, access control units and measurement devices.
⢠Compact, space saving design. ⢠5 mm depth allows double row contact configuration in same space as single row connector. ⢠Guide ribs to prevent mismating. ⢠Locking mechanism for secure mating connection. ⢠Metal fittings for secure PCB retention. ⢠Suitable for both wire to board and board to board applications
Series = DF11
Pitch = 2mm
Number of Contacts = 6
Number of Rows = 2
Body Orientation = Right Angle
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Type = Board to Board, Board to Wire
Contact Material = Copper Alloy
HEADER, 2MM, R/A, 6WAY; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Brass; SVHC:No SVHCRoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
Product Number | 6888938P | 1066311 | 49P5065 |
Product Name | Header, 2Mm, R/a, 6Way; Pitch Spacing Hirose(Hrs) | ||
Product Type | IC Headers | IC Headers | IC Headers |
Socket Type | Shrouded Header | Board to Board, Board to Wire | |
Mounting | Through-Hole; Solder | Through-Hole; Solder | Through-Hole; Through Hole |