A range of RS Pro double row through hole mount PCB box headers with a 1.27mm pitch. These PCB pin headers have contacts made from brass and an insulator made from UL94V-0 PA6T.
Pitch = 1.27mm
Number of Contacts = 14
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Brass
Type = Board to Wire
Voltage Rating = 3 kV ac
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 1216529 |
Product Type | IC Headers |