Textool⢠series 2.54mm ZIP DIP sockets which incorporate a lever actuated zero insertion force mechanism to reduce damage to device leads. These Textool ZIP DIP sockets provide a test and burn-in interface for dual in-line packages with a 2.54mm pin spacing and are ideally suited for use in high volume hand testing applications. When used as a test socket at room temperature 24°C these Textool⢠DIP sockets willl last for 20,000 actuations
Durability: 20000 actuations (at 24°C). Temperature range -55 to +105°C
Number of Contacts = 18
Mounting Type = Through Hole
Pitch = 2.54mm
Row Width = 7.62mm
Frame Type = Closed Frame
Termination Method = Solder
Contact Plating = Gold over Nickel
Current Rating = 1A
Orientation = Vertical
Length = 50.1mm
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 1010783 |
Product Type | IC Socket |
Socket Type | DIL Sockets |
Mounting | Through-Hole; Solder |
Current Rating | 1 amps |