Through Hole Sockets
PLCC, Through Hole Sockets, Amphenol is one of the leading manufacturers of plcc socket. Contact us today for more details of plcc , part number 54020-68030PT.
FCI | Amphenol Communications Solutions | |
---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components |
Product Number | 54020-68030PT | 54020-68030PT |
Product Name | Sockets, PLCC, Location Peg=No | PLCC |
Product Type | IC Socket | IC Socket |
Socket Type | PLCC | |
Mounting | Through-Hole | Through-Hole |
Voltage Rating | 250 volts | 250 volts |
Current Rating | 1 amps | 1 amps |