Surface Mount Type Sockets
FCI | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 69802-020PT |
Product Name | Sockets, PLCC, Location Peg=Yes |
Product Type | IC Socket |
Socket Type | PLCC |
Mounting | SMT |
Voltage Rating | 120 volts |
Current Rating | 1 amps |