Aries Electronics, Inc.DIP Headers with Coined Contacts – Series 600
Aries Electronics, Inc.
Done
Description
FEATURES
Aries offers a full line of DIP Headers, available with either Coined or Screw Machine Contacts
For Screw Machine Contacts, consult Data Sheet 12035
Snap-on, Protective Covers are available for all sizes shown below and accommodate 0.125 [3.18] to 0.750 [9.05] component heights
For Protective Covers, consult Data Sheet 12033
Body cavity design provides additional clearance for component mounting
GENERAL SPECIFICATIONS
STANDARD BODY: black UL 94V-0 4/6 Nylon
COINED CONTACTS: Brass, 1/2-hard
CONTACT PLATING: 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “G” 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; or 200µ [5.08µ]90/10 Sn/Pb per MIL-T-10727 Type I over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 2 amps
OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 257°F [125°C] Au plating
FORKED CONTACTS ACCEPTS LEADS: up to 0.025 [0.64] dia.
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
FEATURES
Aries offers a full line of DIP Headers, available with either Coined or Screw Machine Contacts
For Screw Machine Contacts, consult Data Sheet 12035
Snap-on, Protective Covers are available for all sizes shown below and accommodate 0.125 [3.18] to 0.750 [9.05] component heights
For Protective Covers, consult Data Sheet 12033
Body cavity design provides additional clearance for component mounting
GENERAL SPECIFICATIONS
STANDARD BODY: black UL 94V-0 4/6 Nylon
COINED CONTACTS: Brass, 1/2-hard
CONTACT PLATING: 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “G” 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; or 200µ [5.08µ]90/10 Sn/Pb per MIL-T-10727 Type I over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 2 amps
OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 257°F [125°C] Au plating
FORKED CONTACTS ACCEPTS LEADS: up to 0.025 [0.64] dia.
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
FEATURES
Aries offers a full line of DIP Headers, available with either Coined or Screw Machine Contacts
For Screw Machine Contacts, consult Data Sheet 12035
Snap-on, Protective Covers are available for all sizes shown below and accommodate 0.125 [3.18] to 0.750 [9.05] component heights
For Protective Covers, consult Data Sheet 12033
Body cavity design provides additional clearance for component mounting
GENERAL SPECIFICATIONS
STANDARD BODY: black UL 94V-0 4/6 Nylon
COINED CONTACTS: Brass, 1/2-hard
CONTACT PLATING: 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “G” 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; or 200µ [5.08µ]90/10 Sn/Pb per MIL-T-10727 Type I over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 2 amps
OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 257°F [125°C] Au plating
FORKED CONTACTS ACCEPTS LEADS: up to 0.025 [0.64] dia.