Dual In Line Socket, Standard Solder Tail Open Frame
Allied Electronics, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 70206325 |
Product Name | Socket, DIP;18Pins;Low Profile;Open;Solder Tail;0.3In.;Beryllium Copper;Tin/Lead |
Product Type | IC Socket |
Socket Type | DIP |
Mounting | SMT; Through-Hole |
Voltage Rating | 100 to ? volts |