Uson, L.P. Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
Product Name | Notes |
---|---|
The External Digital I/O Module (EDI/O) provides 16 discrete inputs and outputs with a 24 VDC reference. The module may be used to interface the tester to Programmable Logic Controller... | |
The Vector 6U standard configuration includes a backplane with 7 available slots for plug-in modules. This standard configuration allows up to 3 LTCUs (up to 6 channels) and an External... | |
The Vector is built on a universal platform using hardware and software that is common to the entire product family. This feature increases reliability, reduces downtime and significantly lowers overall... |