Microprocessor driven digital Command Modules are
used in conjunction with any analog or digital mass flow
meters or controllers with 0-5 Vdc input /output signals.
One, two, three and four channel Command Module
configurations are available. Command Modules contain
appropriate power supplies, 24x2 alpha-numeric dot
matrix display readout, and four panel buttons which
provide complete control over all the various functions
necessary to measure and/or control flow.
Aalborg Instruments | |
---|---|
Product Category | Flow Controllers |
Product Number | SDPROC1A1UKL |
Product Name | Smart Digital Command Module |
Control | Limit |
Features | Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
Form Factor | Stand-Alone |
Interface | Digital Front Panel; Computer Programmable |
Communication / Port Type | RS232 |