The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design, manufacturing, quality, and innovation ensures industrial ruggedness, excellent process control, and dependable operation. The TA oven is ideal for applications involving tight tolerances that do not include the use of any flammable solvents or volatiles.
The TF Class A Walk-In Oven and Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan.
Horizontal Airflow for Ultimate Temperature Uniformity
The TA and TF Walk-In Ovens and Truck-In Ovens use horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven.
Controls are Easy to Use
Improved controls are easy to use for both simple and complex applications. Single and multiple-temperature
Shipped Fully Assembled and Factory Tested
Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.
Superior Quality
The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.
Despatch - ITW EAE | |
---|---|
Product Category | Autoclaves and Sterilizers |
Product Number | TAD 3-21 |
Product Name | Truck In / Walk In Oven |
External | Front Load (incl. Walk-in, Truck-in) |
Heat Source | Electric / Resistance |
Application | Aging; Baking; Curing; Drying; Burn-In, Bonding; Industrial |
Features | Cooling; Front Panel & Display; Alarms (optional feature); Data Logger or Recorder (optional feature); Shelves, Racks or Carts (optional feature) |